Vishay Intertechnology, Inc. RES 261 OHM 1/8W 1% AXIAL RN55C2610FRSL

Description
RES 261ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/8W 1% AXIAL - RN55C2610FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/8W 1% AXIAL
RN55C2610FRSL
RES 261 OHM 1/8W 1% AXIAL RN55C2610FRSL
RES 261ohm 1/8W 1% AXIAL

RES 261ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2610FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2610FRSL-ND
Through Hole Resistors RN55C2610FRSL-ND
261 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2610FRSL RN55C2610FRSL-ND
Product Name RES 261 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers