Vishay Intertechnology, Inc. RES 25.5 OHM 1/8W 1% AXIAL RN55C25R5FRE6

Description
RES 25.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/8W 1% AXIAL - RN55C25R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/8W 1% AXIAL
RN55C25R5FRE6
RES 25.5 OHM 1/8W 1% AXIAL RN55C25R5FRE6
RES 25.5ohm 1/8W 1% AXIAL

RES 25.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C25R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C25R5FRE6-ND
Through Hole Resistors RN55C25R5FRE6-ND
25.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C25R5FRE6 RN55C25R5FRE6-ND
Product Name RES 25.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers