Vishay Intertechnology, Inc. RES 25.2 OHM 1/8W 1% AXIAL RN55C25R2FB14

Description
RES 25.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2 OHM 1/8W 1% AXIAL - RN55C25R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 1/8W 1% AXIAL
RN55C25R2FB14
RES 25.2 OHM 1/8W 1% AXIAL RN55C25R2FB14
RES 25.2ohm 1/8W 1% AXIAL

RES 25.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C25R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C25R2FB14-ND
Through Hole Resistors RN55C25R2FB14-ND
25.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C25R2FB14 RN55C25R2FB14-ND
Product Name RES 25.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.2 ohms 25.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers