Vishay Intertechnology, Inc. RES 25.2 OHM 1/8W .1% AXIAL RN55C25R2BRE6

Description
RES 25.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2 OHM 1/8W .1% AXIAL - RN55C25R2BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 1/8W .1% AXIAL
RN55C25R2BRE6
RES 25.2 OHM 1/8W .1% AXIAL RN55C25R2BRE6
RES 25.2ohm 1/8W .1% AXIAL

RES 25.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C25R2BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C25R2BRE6-ND
Through Hole Resistors RN55C25R2BRE6-ND
25.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C25R2BRE6 RN55C25R2BRE6-ND
Product Name RES 25.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.2 ohms 25.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details