Vishay Precision Group Cmf-55 2.58M 1% T-2 Rn55C2584F B14 Vishay RN55C2584FB14

Description
CMF-55 2.58M 1% T-2 RN55C2584F B14
Description
CMF-55 2.58M 1% T-2 RN55C2584F B14

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 2.58M 1% T-2 Rn55C2584F B14 Vishay - 56T0242 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.58M 1% T-2 Rn55C2584F B14 Vishay
56T0242
Cmf-55 2.58M 1% T-2 Rn55C2584F B14 Vishay 56T0242
CMF-55 2.58M 1% T-2 RN55C2584F B14

CMF-55 2.58M 1% T-2 RN55C2584F B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56T0242
Product Name Cmf-55 2.58M 1% T-2 Rn55C2584F B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details