Vishay Intertechnology, Inc. RES 2.55K OHM 1/8W .5% AXIAL RN55C2551DRSL

Description
RES 2.55Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/8W .5% AXIAL - RN55C2551DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/8W .5% AXIAL
RN55C2551DRSL
RES 2.55K OHM 1/8W .5% AXIAL RN55C2551DRSL
RES 2.55Kohm 1/8W .5% AXIAL

RES 2.55Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2551DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2551DRSL-ND
Through Hole Resistors RN55C2551DRSL-ND
2.55 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2551DRSL RN55C2551DRSL-ND
Product Name RES 2.55K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details