Vishay Intertechnology, Inc. RES 2.55K OHM 1/8W .5% AXIAL RN55C2551DRE6

Description
RES 2.55Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/8W .5% AXIAL - RN55C2551DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/8W .5% AXIAL
RN55C2551DRE6
RES 2.55K OHM 1/8W .5% AXIAL RN55C2551DRE6
RES 2.55Kohm 1/8W .5% AXIAL

RES 2.55Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2551DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2551DRE6-ND
Through Hole Resistors RN55C2551DRE6-ND
2.55 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.55Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.55Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9917
Resistor,metal Film,2.55Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9917
Resistor,Metal Film,2.55KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.55KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2551DRE6 RN55C2551DRE6-ND 54C9917
Product Name RES 2.55K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,2.55Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details