Vishay Intertechnology, Inc. RES 2.55K OHM 1/8W .5% AXIAL RN55C2551DBSL

Description
RES 2.55Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/8W .5% AXIAL - RN55C2551DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/8W .5% AXIAL
RN55C2551DBSL
RES 2.55K OHM 1/8W .5% AXIAL RN55C2551DBSL
RES 2.55Kohm 1/8W .5% AXIAL

RES 2.55Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2551DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2551DBSL-ND
Through Hole Resistors RN55C2551DBSL-ND
2.55 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2551DBSL RN55C2551DBSL-ND
Product Name RES 2.55K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details