Vishay Intertechnology, Inc. RES 255 OHM 1/8W 1% AXIAL RN55C2550FRE6

Description
RES 255ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/8W 1% AXIAL - RN55C2550FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/8W 1% AXIAL
RN55C2550FRE6
RES 255 OHM 1/8W 1% AXIAL RN55C2550FRE6
RES 255ohm 1/8W 1% AXIAL

RES 255ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2550FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2550FRE6-ND
Through Hole Resistors RN55C2550FRE6-ND
255 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2550FRE6 RN55C2550FRE6-ND
Product Name RES 255 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details