RES 255ohm 1/8W .25% AXIAL
255 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN55C2550CRSL | RN55C2550CRSL-ND |
| Product Name | RES 255 OHM 1/8W .25% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 255 ohms | 255 ohms |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |