Vishay Intertechnology, Inc. RES 255 OHM 1/8W .25% AXIAL RN55C2550CBSL

Description
RES 255ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/8W .25% AXIAL - RN55C2550CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/8W .25% AXIAL
RN55C2550CBSL
RES 255 OHM 1/8W .25% AXIAL RN55C2550CBSL
RES 255ohm 1/8W .25% AXIAL

RES 255ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2550CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2550CBSL-ND
Through Hole Resistors RN55C2550CBSL-ND
255 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2550CBSL RN55C2550CBSL-ND
Product Name RES 255 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details