Vishay Intertechnology, Inc. RES 255 OHM 1/8W .1% AXIAL RN55C2550BBSL

Description
RES 255ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/8W .1% AXIAL - RN55C2550BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/8W .1% AXIAL
RN55C2550BBSL
RES 255 OHM 1/8W .1% AXIAL RN55C2550BBSL
RES 255ohm 1/8W .1% AXIAL

RES 255ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2550BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2550BBSL-ND
Through Hole Resistors RN55C2550BBSL-ND
255 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2550BBSL RN55C2550BBSL-ND
Product Name RES 255 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details