Vishay Intertechnology, Inc. Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C2502BB14

Description
Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C2502BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C2502BB14
Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C2502BB14
Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN55C2502BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2502BB14-ND
Through Hole Resistors 541-RN55C2502BB14-ND
25 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2502BB14 541-RN55C2502BB14-ND
Product Name Res Metal Film 25K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers