Vishay Precision Group Metal Film Resistors - RN55C24R9FB14

Description
Metal Film Resistors - Through Hole 1/10watt 24.9ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 24.9ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C24R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C24R9FB14
Metal Film Resistors - RN55C24R9FB14
Metal Film Resistors - Through Hole 1/10watt 24.9ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 24.9ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C24R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C24R9FB14-ND
Through Hole Resistors RN55C24R9FB14-ND
24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors, Cmf-55 24.9 1% T-2 Rn55C24R9F B14 Vishay - 24C7728 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-55 24.9 1% T-2 Rn55C24R9F B14 Vishay
24C7728
Resistors, Cmf-55 24.9 1% T-2 Rn55C24R9F B14 Vishay 24C7728
RESISTORS, CMF-55 24.9 1% T-2 RN55C24R9F B14

RESISTORS, CMF-55 24.9 1% T-2 RN55C24R9F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C24R9FB14 RN55C24R9FB14-ND 24C7728
Product Name Metal Film Resistors - Through Hole Resistors Resistors, Cmf-55 24.9 1% T-2 Rn55C24R9F B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details