Vishay Precision Group RES 249K OHM 1/8W 1% AXIAL RN55C2493FB14

Description
RES 249Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/8W 1% AXIAL - RN55C2493FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/8W 1% AXIAL
RN55C2493FB14
RES 249K OHM 1/8W 1% AXIAL RN55C2493FB14
RES 249Kohm 1/8W 1% AXIAL

RES 249Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2493FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2493FB14-ND
Through Hole Resistors RN55C2493FB14-ND
249 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 249Kohm, 125Mw, 1%; Resistance Vishay - 92B5473 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249Kohm, 125Mw, 1%; Resistance Vishay
92B5473
Metal Film Resistor, 249Kohm, 125Mw, 1%; Resistance Vishay 92B5473
METAL FILM RESISTOR, 249KOHM, 125mW, 1%; Resistance:249kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 249KOHM, 125mW, 1%; Resistance:249kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2493FB14 RN55C2493FB14-ND 92B5473
Product Name RES 249K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 249Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details