Vishay Intertechnology, Inc. RES 249K OHM 1/8W .25% AXIAL RN55C2493CBSL

Description
RES 249Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/8W .25% AXIAL - RN55C2493CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/8W .25% AXIAL
RN55C2493CBSL
RES 249K OHM 1/8W .25% AXIAL RN55C2493CBSL
RES 249Kohm 1/8W .25% AXIAL

RES 249Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2493CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2493CBSL-ND
Through Hole Resistors RN55C2493CBSL-ND
249 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2493CBSL RN55C2493CBSL-ND
Product Name RES 249K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers