Vishay Intertechnology, Inc. RES 249K OHM 1/8W .25% AXIAL RN55C2493CB14

Description
RES 249Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/8W .25% AXIAL - RN55C2493CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/8W .25% AXIAL
RN55C2493CB14
RES 249K OHM 1/8W .25% AXIAL RN55C2493CB14
RES 249Kohm 1/8W .25% AXIAL

RES 249Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2493CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2493CB14-ND
Through Hole Resistors RN55C2493CB14-ND
249 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2493CB14 RN55C2493CB14-ND
Product Name RES 249K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers