Vishay Intertechnology, Inc. RES MIL 24.9K OHM 1% 1/10W RN55C2492FRE6

Description
RES MIL 24.9Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 24.9Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 24.9K OHM 1% 1/10W - RN55C2492FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 24.9K OHM 1% 1/10W
RN55C2492FRE6
RES MIL 24.9K OHM 1% 1/10W RN55C2492FRE6
RES MIL 24.9Kohm 1% 1/10W

RES MIL 24.9Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C2492FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2492FRE6CT-ND
Through Hole Resistors 541-RN55C2492FRE6CT-ND
24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C2492FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2492FRE6TR-ND
Through Hole Resistors 541-RN55C2492FRE6TR-ND
24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2492FRE6 541-RN55C2492FRE6CT-ND
Product Name RES MIL 24.9K OHM 1% 1/10W Through Hole Resistors
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers