Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W .5% AXIAL RN55C2492DRSL

Description
RES 24.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W .5% AXIAL - RN55C2492DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W .5% AXIAL
RN55C2492DRSL
RES 24.9K OHM 1/8W .5% AXIAL RN55C2492DRSL
RES 24.9Kohm 1/8W .5% AXIAL

RES 24.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2492DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2492DRSL-ND
Through Hole Resistors RN55C2492DRSL-ND
24.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2492DRSL RN55C2492DRSL-ND
Product Name RES 24.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details