Vishay Intertechnology, Inc. Through Hole Resistors RN55C2492CRE6

Description
24.9 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C2492CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2492CRE6-ND
Through Hole Resistors RN55C2492CRE6-ND
24.9 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9K OHM 1/8W .25% AXIAL - RN55C2492CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W .25% AXIAL
RN55C2492CRE6
RES 24.9K OHM 1/8W .25% AXIAL RN55C2492CRE6
RES 24.9Kohm 1/8W .25% AXIAL

RES 24.9Kohm 1/8W .25% AXIAL

Supplier's Site
Resistor,metal Film,24.9Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9810
Resistor,metal Film,24.9Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9810
Resistor,Metal Film,24.9KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,24.9KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2492CRE6-ND RN55C2492CRE6 54C9810
Product Name Through Hole Resistors RES 24.9K OHM 1/8W .25% AXIAL Resistor,metal Film,24.9Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details