Vishay Intertechnology, Inc. RES 2.49K OHM 1/8W 1% AXIAL RN55C2491FRSL

Description
RES 2.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W 1% AXIAL - RN55C2491FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W 1% AXIAL
RN55C2491FRSL
RES 2.49K OHM 1/8W 1% AXIAL RN55C2491FRSL
RES 2.49Kohm 1/8W 1% AXIAL

RES 2.49Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2491FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2491FRSL-ND
Through Hole Resistors RN55C2491FRSL-ND
2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2491FRSL RN55C2491FRSL-ND
Product Name RES 2.49K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details