Vishay Intertechnology, Inc. RES 2.49K OHM 1/8W .25% AXIAL RN55C2491CRSL

Description
RES 2.49Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W .25% AXIAL - RN55C2491CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W .25% AXIAL
RN55C2491CRSL
RES 2.49K OHM 1/8W .25% AXIAL RN55C2491CRSL
RES 2.49Kohm 1/8W .25% AXIAL

RES 2.49Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2491CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2491CRSL-ND
Through Hole Resistors RN55C2491CRSL-ND
2.49 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2491CRSL RN55C2491CRSL-ND
Product Name RES 2.49K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers