Vishay Intertechnology, Inc. RES 2.49K OHM 1/8W .25% AXIAL RN55C2491CRE6

Description
RES 2.49Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W .25% AXIAL - RN55C2491CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W .25% AXIAL
RN55C2491CRE6
RES 2.49K OHM 1/8W .25% AXIAL RN55C2491CRE6
RES 2.49Kohm 1/8W .25% AXIAL

RES 2.49Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2491CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2491CRE6-ND
Through Hole Resistors RN55C2491CRE6-ND
2.49 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9796
Resistor,metal Film,2.49Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9796
Resistor,Metal Film,2.49KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.49KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2491CRE6 RN55C2491CRE6-ND 54C9796
Product Name RES 2.49K OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,2.49Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers