Vishay Intertechnology, Inc. RES 2.49K OHM 1/8W .25% AXIAL RN55C2491CBSL

Description
RES 2.49Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W .25% AXIAL - RN55C2491CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W .25% AXIAL
RN55C2491CBSL
RES 2.49K OHM 1/8W .25% AXIAL RN55C2491CBSL
RES 2.49Kohm 1/8W .25% AXIAL

RES 2.49Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2491CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2491CBSL-ND
Through Hole Resistors RN55C2491CBSL-ND
2.49 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2491CBSL RN55C2491CBSL-ND
Product Name RES 2.49K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details