Vishay Intertechnology, Inc. Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C2491BB14

Description
Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C2491BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C2491BB14
Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C2491BB14
Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C2491BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2491BB14-ND
Through Hole Resistors RN55C2491BB14-ND
2.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2491BB14 RN55C2491BB14-ND
Product Name Res Metal Film 2.49K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers