Vishay Intertechnology, Inc. Through Hole Resistors RN55C2471FB14

Description
2.47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C2471FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2471FB14-ND
Through Hole Resistors RN55C2471FB14-ND
2.47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.47 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.47K OHM 1/8W 1% AXIAL - RN55C2471FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.47K OHM 1/8W 1% AXIAL
RN55C2471FB14
RES 2.47K OHM 1/8W 1% AXIAL RN55C2471FB14
RES 2.47Kohm 1/8W 1% AXIAL

RES 2.47Kohm 1/8W 1% AXIAL

Supplier's Site
Cmf-55 2.47K 1% T-2 Rn55C2471F B14 Vishay - 46P3516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.47K 1% T-2 Rn55C2471F B14 Vishay
46P3516
Cmf-55 2.47K 1% T-2 Rn55C2471F B14 Vishay 46P3516
CMF-55 2.47K 1% T-2 RN55C2471F B14

CMF-55 2.47K 1% T-2 RN55C2471F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2471FB14-ND RN55C2471FB14 46P3516
Product Name Through Hole Resistors RES 2.47K OHM 1/8W 1% AXIAL Cmf-55 2.47K 1% T-2 Rn55C2471F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers