Vishay Intertechnology, Inc. Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C2433FR36

Description
Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C2433FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C2433FR36
Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C2433FR36
Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C2433FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2433FR36-ND
Through Hole Resistors RN55C2433FR36-ND
243 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,243Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C9763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C9763
Resistor,metal Film,243Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C9763
Resistor,Metal Film,243KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,243KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2433FR36 RN55C2433FR36-ND 54C9763
Product Name Res Metal Film 243K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,243Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details