Vishay Intertechnology, Inc. RES MIL 243 OHM 1% 1/10W RN55C2430FRE6

Description
RES MIL 243ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 243ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 243 OHM 1% 1/10W - RN55C2430FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 243 OHM 1% 1/10W
RN55C2430FRE6
RES MIL 243 OHM 1% 1/10W RN55C2430FRE6
RES MIL 243ohm 1% 1/10W

RES MIL 243ohm 1% 1/10W

Supplier's Site
243 Ohm 0.1W 10W Resistor - 53-RN55C2430FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
243 Ohm 0.1W 10W Resistor
53-RN55C2430FRE6
243 Ohm 0.1W 10W Resistor 53-RN55C2430FRE6
Res Metal Film 243 Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL T/R Product overview: RN55C2430FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 243 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 243 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C2430FRE6 can be used for catalog matching and distributor lookup.

Res Metal Film 243 Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL T/R Product overview: RN55C2430FRE6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 243 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 243 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C2430FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN55C2430FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2430FRE6-ND
Through Hole Resistors RN55C2430FRE6-ND
243 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RN55C2430FRE6 53-RN55C2430FRE6 RN55C2430FRE6-ND
Product Name RES MIL 243 OHM 1% 1/10W 243 Ohm 0.1W 10W Resistor Through Hole Resistors
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts
Technology / Construction Metal Film MetalFilm
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers