Vishay Intertechnology, Inc. RES 243 OHM 1/8W 1% AXIAL RN55C2430FB14

Description
RES 243ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/8W 1% AXIAL - RN55C2430FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/8W 1% AXIAL
RN55C2430FB14
RES 243 OHM 1/8W 1% AXIAL RN55C2430FB14
RES 243ohm 1/8W 1% AXIAL

RES 243ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C2430FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2430FB14-ND
Through Hole Resistors 541-RN55C2430FB14-ND
243 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2430FB14 541-RN55C2430FB14-ND
Product Name RES 243 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details