Vishay Intertechnology, Inc. RES 2.4M OHM 1/8W 1% AXIAL RN55C2404FB14

Description
RES 2.4Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1/8W 1% AXIAL - RN55C2404FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/8W 1% AXIAL
RN55C2404FB14
RES 2.4M OHM 1/8W 1% AXIAL RN55C2404FB14
RES 2.4Mohm 1/8W 1% AXIAL

RES 2.4Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2404FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2404FB14-ND
Through Hole Resistors RN55C2404FB14-ND
2.4 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 39K4156 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
39K4156
Resistors Vishay 39K4156
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2404FB14 RN55C2404FB14-ND 39K4156
Product Name RES 2.4M OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details