Vishay Intertechnology, Inc. RES 240K OHM 1/8W .5% AXIAL RN55C2403DBSL

Description
RES 240Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/8W .5% AXIAL - RN55C2403DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/8W .5% AXIAL
RN55C2403DBSL
RES 240K OHM 1/8W .5% AXIAL RN55C2403DBSL
RES 240Kohm 1/8W .5% AXIAL

RES 240Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2403DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2403DBSL-ND
Through Hole Resistors RN55C2403DBSL-ND
240 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2403DBSL RN55C2403DBSL-ND
Product Name RES 240K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers