Vishay Intertechnology, Inc. RES 237K OHM 1/8W .5% AXIAL RN55C2373DBSL

Description
RES 237Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/8W .5% AXIAL - RN55C2373DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/8W .5% AXIAL
RN55C2373DBSL
RES 237K OHM 1/8W .5% AXIAL RN55C2373DBSL
RES 237Kohm 1/8W .5% AXIAL

RES 237Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2373DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2373DBSL-ND
Through Hole Resistors RN55C2373DBSL-ND
237 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2373DBSL RN55C2373DBSL-ND
Product Name RES 237K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details