Vishay Intertechnology, Inc. RES 23.7K OHM 1/8W .5% AXIAL RN55C2372DBSL

Description
RES 23.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/8W .5% AXIAL - RN55C2372DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/8W .5% AXIAL
RN55C2372DBSL
RES 23.7K OHM 1/8W .5% AXIAL RN55C2372DBSL
RES 23.7Kohm 1/8W .5% AXIAL

RES 23.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2372DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2372DBSL-ND
Through Hole Resistors RN55C2372DBSL-ND
23.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2372DBSL RN55C2372DBSL-ND
Product Name RES 23.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details