Vishay Intertechnology, Inc. METAL FILM,1/8W,237,1%,50PPM,BULK RN55C2370FB14

Description
METAL FILM,1/8W,237,1%,50P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,237,1%,50P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,237,1%,50PPM,BULK - RN55C2370FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,237,1%,50PPM,BULK
RN55C2370FB14
METAL FILM,1/8W,237,1%,50PPM,BULK RN55C2370FB14
METAL FILM,1/8W,237,1%,50P PM,BULK

METAL FILM,1/8W,237,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C2370FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2370FB14-ND
Through Hole Resistors RN55C2370FB14-ND
237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2370FB14 RN55C2370FB14-ND
Product Name METAL FILM,1/8W,237,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details