Vishay Intertechnology, Inc. RES 237 OHM 1/8W .5% AXIAL RN55C2370DBSL

Description
RES 237ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/8W .5% AXIAL - RN55C2370DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/8W .5% AXIAL
RN55C2370DBSL
RES 237 OHM 1/8W .5% AXIAL RN55C2370DBSL
RES 237ohm 1/8W .5% AXIAL

RES 237ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2370DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2370DBSL-ND
Through Hole Resistors RN55C2370DBSL-ND
237 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2370DBSL RN55C2370DBSL-ND
Product Name RES 237 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers