Vishay Intertechnology, Inc. RES 23.4K OHM 1/8W .1% AXIAL RN55C2342BBSL

Description
RES 23.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.4K OHM 1/8W .1% AXIAL - RN55C2342BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/8W .1% AXIAL
RN55C2342BBSL
RES 23.4K OHM 1/8W .1% AXIAL RN55C2342BBSL
RES 23.4Kohm 1/8W .1% AXIAL

RES 23.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2342BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2342BBSL-ND
Through Hole Resistors RN55C2342BBSL-ND
23.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2342BBSL RN55C2342BBSL-ND
Product Name RES 23.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers