Vishay Intertechnology, Inc. RES MIL 2.32K OHM 1% 1/10W RN55C2321FRE6

Description
RES MIL 2.32Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 2.32Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 2.32K OHM 1% 1/10W - RN55C2321FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 2.32K OHM 1% 1/10W
RN55C2321FRE6
RES MIL 2.32K OHM 1% 1/10W RN55C2321FRE6
RES MIL 2.32Kohm 1% 1/10W

RES MIL 2.32Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C2321FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2321FRE6-ND
Through Hole Resistors RN55C2321FRE6-ND
2.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9575
Resistor,metal Film,2.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9575
Resistor,Metal Film,2.32KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.32KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2321FRE6 RN55C2321FRE6-ND 54C9575
Product Name RES MIL 2.32K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,2.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details