Vishay Intertechnology, Inc. RES 2.32K OHM 1/8W .5% AXIAL RN55C2321DB14

Description
RES 2.32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/8W .5% AXIAL - RN55C2321DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/8W .5% AXIAL
RN55C2321DB14
RES 2.32K OHM 1/8W .5% AXIAL RN55C2321DB14
RES 2.32Kohm 1/8W .5% AXIAL

RES 2.32Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2321DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2321DB14-ND
Through Hole Resistors RN55C2321DB14-ND
2.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.32Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.32Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9570
Resistor,metal Film,2.32Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9570
Resistor,Metal Film,2.32KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.32KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2321DB14 RN55C2321DB14-ND 54C9570
Product Name RES 2.32K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,2.32Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details