Vishay Intertechnology, Inc. RES MIL 232 OHM 1% 1/10W RN55C2320FRE6

Description
RES MIL 232ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 232ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 232 OHM 1% 1/10W - RN55C2320FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 232 OHM 1% 1/10W
RN55C2320FRE6
RES MIL 232 OHM 1% 1/10W RN55C2320FRE6
RES MIL 232ohm 1% 1/10W

RES MIL 232ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C2320FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2320FRE6-ND
Through Hole Resistors RN55C2320FRE6-ND
232 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,232Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C9563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C9563
Resistor,metal Film,232Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C9563
Resistor,Metal Film,232Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,232Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2320FRE6 RN55C2320FRE6-ND 54C9563
Product Name RES MIL 232 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,232Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details