Vishay Intertechnology, Inc. Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C22R9BRE6

Description
Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C22R9BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C22R9BRE6
Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C22R9BRE6
Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C22R9BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C22R9BRE6-ND
Through Hole Resistors RN55C22R9BRE6-ND
22.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C22R9BRE6 RN55C22R9BRE6-ND
Product Name Res Metal Film 22.9 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details