Vishay Intertechnology, Inc. Through Hole Resistors RN55C22R0FRE6

Description
RES 22 OHM 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22 OHM 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55C22R0FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C22R0FRE6CT-ND
Through Hole Resistors 541-RN55C22R0FRE6CT-ND
RES 22 OHM 1/8W 1% AXIAL

RES 22 OHM 1/8W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55C22R0FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C22R0FRE6TR-ND
Through Hole Resistors 541-RN55C22R0FRE6TR-ND
22 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22 OHM 1/8W 1% AXIAL - RN55C22R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/8W 1% AXIAL
RN55C22R0FRE6
RES 22 OHM 1/8W 1% AXIAL RN55C22R0FRE6
RES 22ohm 1/8W 1% AXIAL

RES 22ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RN55C22R0FRE6CT-ND RN55C22R0FRE6
Product Name Through Hole Resistors RES 22 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers