Vishay Intertechnology, Inc. RES 229K OHM 1/8W .1% AXIAL RN55C2293BRSL

Description
RES 229Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 229Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229K OHM 1/8W .1% AXIAL - RN55C2293BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229K OHM 1/8W .1% AXIAL
RN55C2293BRSL
RES 229K OHM 1/8W .1% AXIAL RN55C2293BRSL
RES 229Kohm 1/8W .1% AXIAL

RES 229Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2293BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2293BRSL-ND
Through Hole Resistors RN55C2293BRSL-ND
229 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

229 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2293BRSL RN55C2293BRSL-ND
Product Name RES 229K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers