Vishay Intertechnology, Inc. RES 2.29K OHM 1/8W .1% AXIAL RN55C2291BRSL

Description
RES 2.29Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.29Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.29K OHM 1/8W .1% AXIAL - RN55C2291BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.29K OHM 1/8W .1% AXIAL
RN55C2291BRSL
RES 2.29K OHM 1/8W .1% AXIAL RN55C2291BRSL
RES 2.29Kohm 1/8W .1% AXIAL

RES 2.29Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2291BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2291BRSL-ND
Through Hole Resistors RN55C2291BRSL-ND
2.29 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.29 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2291BRSL RN55C2291BRSL-ND
Product Name RES 2.29K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2290 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers