Vishay Intertechnology, Inc. RES 229 OHM 1/8W .1% AXIAL RN55C2290BRSL

Description
RES 229ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 229ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229 OHM 1/8W .1% AXIAL - RN55C2290BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229 OHM 1/8W .1% AXIAL
RN55C2290BRSL
RES 229 OHM 1/8W .1% AXIAL RN55C2290BRSL
RES 229ohm 1/8W .1% AXIAL

RES 229ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2290BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2290BRSL-ND
Through Hole Resistors RN55C2290BRSL-ND
229 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

229 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2290BRSL RN55C2290BRSL-ND
Product Name RES 229 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229 ohms 229 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers