Vishay Intertechnology, Inc. RES 227 OHM 1/8W .1% AXIAL RN55C2270BRE6

Description
RES 227ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 227ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 227 OHM 1/8W .1% AXIAL - RN55C2270BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 227 OHM 1/8W .1% AXIAL
RN55C2270BRE6
RES 227 OHM 1/8W .1% AXIAL RN55C2270BRE6
RES 227ohm 1/8W .1% AXIAL

RES 227ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2270BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2270BRE6-ND
Through Hole Resistors RN55C2270BRE6-ND
227 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

227 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2270BRE6 RN55C2270BRE6-ND
Product Name RES 227 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 227 ohms 227 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details