Vishay Intertechnology, Inc. RES 226K OHM 1/8W .5% AXIAL RN55C2263DBSL

Description
RES 226Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/8W .5% AXIAL - RN55C2263DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/8W .5% AXIAL
RN55C2263DBSL
RES 226K OHM 1/8W .5% AXIAL RN55C2263DBSL
RES 226Kohm 1/8W .5% AXIAL

RES 226Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2263DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2263DBSL-ND
Through Hole Resistors RN55C2263DBSL-ND
226 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

226 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2263DBSL RN55C2263DBSL-ND
Product Name RES 226K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers