Vishay Intertechnology, Inc. Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C2213FRE6

Description
Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C2213FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C2213FRE6
Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C2213FRE6
Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C2213FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2213FRE6-ND
Through Hole Resistors RN55C2213FRE6-ND
221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C9462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C9462
Resistor,metal Film,221Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C9462
Resistor,Metal Film,221KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,221KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2213FRE6 RN55C2213FRE6-ND 54C9462
Product Name Res Metal Film 221K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,221Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers