Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55C2203FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 220Kohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 220Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55C2203FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C2203FRE6
Vishay/DaleMetal Film Resistors - RN55C2203FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 220Kohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 220Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - 541-RN55C2203FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2203FRE6CT-ND
Through Hole Resistors 541-RN55C2203FRE6CT-ND
RES 220K OHM 1/8W 1% AXIAL

RES 220K OHM 1/8W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55C2203FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2203FRE6TR-ND
Through Hole Resistors 541-RN55C2203FRE6TR-ND
220 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2203FRE6 541-RN55C2203FRE6CT-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers