Vishay Intertechnology, Inc. RES 22K OHM 1/8W .1% AXIAL RN55C2202BRE6

Description
RES 22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/8W .1% AXIAL - RN55C2202BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/8W .1% AXIAL
RN55C2202BRE6
RES 22K OHM 1/8W .1% AXIAL RN55C2202BRE6
RES 22Kohm 1/8W .1% AXIAL

RES 22Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2202BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2202BRE6-ND
Through Hole Resistors RN55C2202BRE6-ND
22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2202BRE6 RN55C2202BRE6-ND
Product Name RES 22K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details