Vishay Intertechnology, Inc. RES 218K OHM 1/8W .1% AXIAL RN55C2183BBSL

Description
RES 218Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 218Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 218K OHM 1/8W .1% AXIAL - RN55C2183BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 218K OHM 1/8W .1% AXIAL
RN55C2183BBSL
RES 218K OHM 1/8W .1% AXIAL RN55C2183BBSL
RES 218Kohm 1/8W .1% AXIAL

RES 218Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2183BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2183BBSL-ND
Through Hole Resistors RN55C2183BBSL-ND
218 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

218 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2183BBSL RN55C2183BBSL-ND
Product Name RES 218K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 218000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details